ASUS logo

ASUS F3SC-AP062 laptop Intel® Core™2 Duo T7100 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35403
Info modified on:
29 Jan 2025, 19:03:00
Short summary description ASUS F3SC-AP062 laptop Intel® Core™2 Duo T7100 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G:

ASUS F3SC-AP062, Intel® Core™2 Duo, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS F3SC-AP062 laptop Intel® Core™2 Duo T7100 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G:

ASUS F3SC-AP062. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 8400M G. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.