ASUS logo

ASUS F3KE-AP094C, EN TL-56 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2300 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26080
Info modified on:
23 Jan 2025, 18:39:09
Short summary description ASUS F3KE-AP094C, EN TL-56 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2300 Windows Vista Home Premium:

ASUS F3KE-AP094C, EN, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description ASUS F3KE-AP094C, EN TL-56 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2300 Windows Vista Home Premium:

ASUS F3KE-AP094C, EN. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.