ASUS logo

ASUS 15.4'' Intel® Core™2 Duo T5250 / 2048MB / 160GB, ViP 39.1 cm (15.4") 2 GB DDR2-SDRAM Intel® GMA X3100 Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81437
Info modified on:
22 Jan 2025, 05:39:41
Short summary description ASUS 15.4'' Intel® Core™2 Duo T5250 / 2048MB / 160GB, ViP 39.1 cm (15.4") 2 GB DDR2-SDRAM Intel® GMA X3100 Windows Vista Home Premium:

ASUS 15.4'' Intel® Core™2 Duo T5250 / 2048MB / 160GB, ViP, Intel® Core™2 Duo, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS 15.4'' Intel® Core™2 Duo T5250 / 2048MB / 160GB, ViP 39.1 cm (15.4") 2 GB DDR2-SDRAM Intel® GMA X3100 Windows Vista Home Premium:

ASUS 15.4'' Intel® Core™2 Duo T5250 / 2048MB / 160GB, ViP. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.