ASUS Vivobook F202E-CT059H, Intel® Core™ i3, 1.8 GHz, 29.5 cm (11.6"), 4 GB, 500 GB, Windows 8
ASUS Vivobook F202E-CT059H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Stainless steel