ASUS logo

ASUS Vivobook F200CA-SH01T laptop Intel® Celeron® 1007U 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97520
Info modified on:
01 Feb 2025, 04:51:57
Short summary description ASUS Vivobook F200CA-SH01T laptop Intel® Celeron® 1007U 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS Vivobook F200CA-SH01T, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook F200CA-SH01T laptop Intel® Celeron® 1007U 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

ASUS Vivobook F200CA-SH01T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.