ASUS logo

ASUS F1A75-M PRO R2.0 motherboard AMD A75 FCH Socket FM1 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81987
Info modified on:
30 Oct 2024, 13:07:43
Short summary description ASUS F1A75-M PRO R2.0 motherboard AMD A75 FCH Socket FM1 micro ATX:

ASUS F1A75-M PRO R2.0, AMD, Socket FM1, AMD A, AMD E, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS F1A75-M PRO R2.0 motherboard AMD A75 FCH Socket FM1 micro ATX:

ASUS F1A75-M PRO R2.0. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, Graphics card: Radeon HD 6000. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.