ASUS logo

ASUS F1A75-M LE motherboard AMD Hudson D3 Socket FM1 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104431
Info modified on:
30 Oct 2024, 13:06:52
Short summary description ASUS F1A75-M LE motherboard AMD Hudson D3 Socket FM1 micro ATX:

ASUS F1A75-M LE, AMD, Socket FM1, Intel® Pentium® Dual-Core, 32 GB, Dual-channel, Non-ECC

Long summary description ASUS F1A75-M LE motherboard AMD Hudson D3 Socket FM1 micro ATX:

ASUS F1A75-M LE. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: Intel® Pentium® Dual-Core. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 6000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.