ASUS logo

ASUS EX-GTX1050TI-O4G graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78020
Info modified on:
02 Sept 2024, 20:23:34
Short summary description ASUS EX-GTX1050TI-O4G graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS EX-GTX1050TI-O4G, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS EX-GTX1050TI-O4G graphics card NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS EX-GTX1050TI-O4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1341 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.