ASUS logo

ASUS NVIDIA GeForce GTX 1050, 2GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122100
Info modified on:
02 Sept 2024, 20:23:34
Short summary description ASUS NVIDIA GeForce GTX 1050, 2GB GDDR5:

ASUS NVIDIA GeForce GTX 1050, 2GB, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS NVIDIA GeForce GTX 1050, 2GB GDDR5:

ASUS NVIDIA GeForce GTX 1050, 2GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1354 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.