ASUS Eee PC EeeTop PC ET1602, 39.6 cm (15.6"), Intel Pentium Mobile, 1 GB, DDR2-SDRAM, 160 GB, White
ASUS Eee PC EeeTop PC ET1602. Display diagonal: 39.6 cm (15.6"). Processor family: Intel Pentium Mobile, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Product colour: White