ASUS ET ET2702IGTH-C2, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 2 TB, Windows 8.1
ASUS ET ET2702IGTH-C2. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8890A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black