ASUS logo

ASUS ET 2702 Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8890A Windows 8 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67009
Info modified on:
31 Jan 2022, 17:17:47
Short summary description ASUS ET 2702 Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8890A Windows 8 Grey:

ASUS ET 2702, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description ASUS ET 2702 Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8890A Windows 8 Grey:

ASUS ET 2702. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8890A, On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.