ASUS logo

ASUS ET2700INKS Intel® Core™ i5 i5-2400S 68.6 cm (27") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16763
Info modified on:
07 Oct 2024, 17:01:55
Short summary description ASUS ET2700INKS Intel® Core™ i5 i5-2400S 68.6 cm (27") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

ASUS ET2700INKS, 68.6 cm (27"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS ET2700INKS Intel® Core™ i5 i5-2400S 68.6 cm (27") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

ASUS ET2700INKS. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.