ASUS ET ET2410IUTS-B044C, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 6 GB, 500 GB, Windows 7 Home Premium
ASUS ET ET2410IUTS-B044C. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black