ASUS ET2410INTS-B164C, 59.9 cm (23.6"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Home Premium
ASUS ET2410INTS-B164C. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black