ASUS ET ET2400XVT, 59.9 cm (23.6"), Intel® Core™ i7, 6 GB, 1 TB, Windows 7 Home Premium, Black
ASUS ET ET2400XVT. Display diagonal: 59.9 cm (23.6"), Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 1.73 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Built-in camera. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black