ASUS logo

ASUS ET2400INT-B010E All-in-One PC/workstation Intel® Core™ i3 i3-540 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® G310M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89215
Info modified on:
31 Jan 2022, 16:15:25
Short summary description ASUS ET2400INT-B010E All-in-One PC/workstation Intel® Core™ i3 i3-540 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® G310M Windows 7 Home Premium Black:

ASUS ET2400INT-B010E, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description ASUS ET2400INT-B010E All-in-One PC/workstation Intel® Core™ i3 i3-540 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® G310M Windows 7 Home Premium Black:

ASUS ET2400INT-B010E. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: NVIDIA® GeForce® G310M, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.