ASUS logo

ASUS ET ET2220IUTI-B062K All-in-One PC/workstation Intel® Core™ i5 i5-3330 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23189
Info modified on:
23 Jul 2024, 20:42:53
Short summary description ASUS ET ET2220IUTI-B062K All-in-One PC/workstation Intel® Core™ i5 i5-3330 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS ET ET2220IUTI-B062K, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description ASUS ET ET2220IUTI-B062K All-in-One PC/workstation Intel® Core™ i5 i5-3330 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

ASUS ET ET2220IUTI-B062K. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.