ASUS logo

ASUS ET 2220IUTI-B018K Intel® Core™ i5 i5-3330 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69786
Info modified on:
23 Jul 2024, 20:42:53
Short summary description ASUS ET 2220IUTI-B018K Intel® Core™ i5 i5-3330 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

ASUS ET 2220IUTI-B018K, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description ASUS ET 2220IUTI-B018K Intel® Core™ i5 i5-3330 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

ASUS ET 2220IUTI-B018K. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.