ASUS logo

ASUS ET ET2210INTS-B067C All-in-One PC/workstation Intel® Core™ i5 i5-2400S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24414
Info modified on:
07 Oct 2024, 17:01:55
Short summary description ASUS ET ET2210INTS-B067C All-in-One PC/workstation Intel® Core™ i5 i5-2400S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Black:

ASUS ET ET2210INTS-B067C, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS ET ET2210INTS-B067C All-in-One PC/workstation Intel® Core™ i5 i5-2400S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Black:

ASUS ET ET2210INTS-B067C. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 520, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.