ASUS logo

ASUS ET ET2210ENTS-B012 All-in-One PC/workstation Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24375
Info modified on:
07 Oct 2024, 17:01:55
Short summary description ASUS ET ET2210ENTS-B012 All-in-One PC/workstation Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520 Black:

ASUS ET ET2210ENTS-B012, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Black

Long summary description ASUS ET ET2210ENTS-B012 All-in-One PC/workstation Intel® Pentium® G620 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 520 Black:

ASUS ET ET2210ENTS-B012. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 520, On-board graphics card model: Intel® HD Graphics. Built-in camera. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.