ASUS logo

ASUS ET ET2020AUKK-B003Q All-in-One PC/workstation AMD A4 A4-5000 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102494
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS ET ET2020AUKK-B003Q All-in-One PC/workstation AMD A4 A4-5000 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

ASUS ET ET2020AUKK-B003Q, 49.5 cm (19.5"), HD+, AMD A4, 4 GB, 500 GB, Windows 8.1

Long summary description ASUS ET ET2020AUKK-B003Q All-in-One PC/workstation AMD A4 A4-5000 49.5 cm (19.5") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

ASUS ET ET2020AUKK-B003Q. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD A4, Processor frequency: 1.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8330. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.