ASUS logo

ASUS EeeTop PC ET2011EGT-B070E All-in-One PC/workstation Intel® Pentium® E5800 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114433
Info modified on:
07 Oct 2024, 16:43:52
Short summary description ASUS EeeTop PC ET2011EGT-B070E All-in-One PC/workstation Intel® Pentium® E5800 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2011EGT-B070E, 50.8 cm (20"), HD+, Intel® Pentium®, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2011EGT-B070E All-in-One PC/workstation Intel® Pentium® E5800 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2011EGT-B070E. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.