ASUS EeeTop PC ET2011E-B050E, 50.8 cm (20"), HD+, Intel® Pentium®, 4 GB, 500 GB, Windows 7 Home Premium
ASUS EeeTop PC ET2011E-B050E. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black