ASUS logo

ASUS EeeTop PC ET2011AGT-B025E All-in-One PC/workstation AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58919
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeTop PC ET2011AGT-B025E All-in-One PC/workstation AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

ASUS EeeTop PC ET2011AGT-B025E, 50.8 cm (20"), HD+, AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2011AGT-B025E All-in-One PC/workstation AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

ASUS EeeTop PC ET2011AGT-B025E. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.