ASUS logo

ASUS EeeTop PC ET2010AGT AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeTop PC ET2010AGT AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2010AGT, 50.8 cm (20"), HD+, AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2010AGT AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2010AGT. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.