ASUS logo

ASUS Eee PC EeeTop PC ET2002T Intel Atom® 330 50.8 cm (20") 1600 x 900 pixels 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33286
Info modified on:
19 Jul 2024, 20:15:26
Short summary description ASUS Eee PC EeeTop PC ET2002T Intel Atom® 330 50.8 cm (20") 1600 x 900 pixels 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:

ASUS Eee PC EeeTop PC ET2002T, 50.8 cm (20"), HD+, Intel Atom®, 2 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC EeeTop PC ET2002T Intel Atom® 330 50.8 cm (20") 1600 x 900 pixels 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Windows 7 Home Premium Black:

ASUS Eee PC EeeTop PC ET2002T. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® ION™. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.