ASUS logo

ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111340
Info modified on:
19 Mar 2021, 16:13:12
Short summary description ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 White:

ASUS EeeTop PC ET1610PT, 39.6 cm (15.6"), Intel Atom®, 1 GB, DDR2-SDRAM, 160 GB, White

Long summary description ASUS EeeTop PC ET1610PT Intel Atom® 39.6 cm (15.6") 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 White:

ASUS EeeTop PC ET1610PT. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.