digitalversus.com Updated: 2012-04-22 01:15:20
|
The Eee Slate EP121 has an onscreen virtual keyboard and also comes with a physical Bluetooth keyboard. It's hardly the smallest thing we've ever seen and there's no room for it in the travel case. Unlike the Transformer, it really doesn't feel like it...
Full Window environment on a hybrid product, IPS display with incredibly good contrast, Powerful processor, Lots of connectors, very quiet, Some handy touchsensitive shortcuts...
Weight and size not really suited to mobile use, Battery life is far too short: just three hours, Physical keyboard feels like an unwanted extra...
The Asus Eee Slate EP121 can't decide whether it wants to be a tablet or a laptop with a stylus, but it still managed (just about) to convince us that the touchscreen version of Windows 7 has got something going for it. The great display and powerful p...
|
|
|
Apple's iPad, Motorola's Xoom, Acer's Iconia. The list goes on. Are you tired of all the tablet talk? Are you familiar with tablet PCs? Asus has the latest Windows-based tablet. We go over its features and show how it compares to more familiar tablets...
|
|
itreviews.com Updated: 2012-04-22 01:15:20
|
Tablets might be all the range at the moment, but tablets running Windows like the new Asus Eee Slate EP121 are few and far between. The main argument against the operating system and format match is that Windows just doesn't work well with the tablet...
Large screen that does Windows justice; bundled Bluetooth keyboard...
Heavy; expensive.
Asus has done well with the Eee Slate EP121, and it proves that Windows can work in a tablet format. But it's large, heavy, and expensive. Although it demonstrates that Windows can function in this format, the Asus Eee Slate EP121 also proves that it's...
|
|
smarthouse.com.au Updated: 2012-04-22 01:15:23
|
Key Features12.1 inch 1,280 x 800 IPS display, Gorilla GlassIntel Core i5-470UM,4GB RAM, 64GB SSDCapacitive screen, Wacom digitizer with stylusUSB 2.0 and mini-HDMI, BluetoothWindows 7 Home Premium 64-bit Introduction, Design and CaseAs the tablet wars...
Large IPS screen with Gorilla glass; Powerful and fast, excellent connectivity; Capacitive or stylus interaction; Windows 7 offers superb productivity potential; Premium wireless keyboard...
Very expensive; Windows 7 not designed for touch or tablets; Poor battery life; No 3G; Too large and heavy to hold onehanded...
|
|
zdnet.co.uk Updated: 2012-04-22 01:15:23
|
Asus has a fresh take on the oft-maligned Windows tablet in the fast-running Eee Slate EP121, a touch-screen slate coupled with its own Bluetooth keyboard...
Sharp design, Powerful Intel Core i5 CPU, A Windows tablet that doesn't feel like a toy...
Expensive, Windows 7 just isn't made for fingertip input...
|
|
|
As the tablet wars rage on, the iPad 2 is still one of the slickest tablet experiences around, while Windows 7 is generally regarded as the worst. That's hardly surprising, since Microsoft's OS wasn't primarily designed for either tablets or touch. Unfort...
Large IPS screen with Gorilla glass, Powerful and fast, excellent connectivity, Capacitive or stylus interaction, Windows 7 offers superb productivity potential, Premium wireless keyboard...
Very expensive, Windows 7 not designed for touch or tablets, Poor battery life, No 3G, Too large and heavy to hold onehanded...
Asus' Eee Slate EP121 is a unique Windows tablet that has a lot going for it. A beautiful 12.1in IPS screen offers both capacitive and pen feedback with the included Wacom stylus, making it an intriguing artist's and designer's tool. Powerful internals en...
|
|
|
Take one look at the Eee Slate and it’s clear to see that Asus has produced something rather special; with sharp lines, plenty of brushed metal and a textured finish, it’s a great looking tablet. A huge 12.1in widescreen display also makes it something...
Quite possibly the fastest Windows-based tablet currently available, but it’s still impossible to justify the Eee Slate’s £1,000 price...
|
|
|
There are two kinds of tablet in the world.The first is a new breed of consumer playthings, typified by the Apple iPad 2 and the likes of the Motorola Xoom.These tablets are designed for watching movies, playing games, browsing websites, creating music, t...
Incredible specification, Windows 7 compatibility, Excellent 12.1-inch screen, Wacom digitizer...
Woeful battery life, Weighty companion, Windows 7 isn't great on tablets, Not the cheapest option...
ForIncredible specificationWindows 7 compatibilityExcellent 12.1-inch screenWacom digitizer...
|
|
Zdnet.com.au Updated: 2012-04-22 01:15:27
|
While there were several Windows tablets promised at CES this year, the only one we've seen to date has been Hanvon's BC10, a 10.1-inch tablet that felt like it lacked a bit of polish. Asus is the next to play the game with the Eee Slate EP121, and...
All the flexibility of Windows in a Tablet, Includes Art Rage 3, Pressure sensitive stylus, Sound is surprisingly good, Wellbuilt, Included case is quite useful...
The same old Windowstouch frustrations...
We've had reservations about Windows 7 as a touch OS ever since Microsoft announced it; however, the Eee Slate EP121 goes some way to alleviating those. It'll likely take Windows 8 to go all the way, and by then, it may be too late. Until then, the Eee...
|
|
|
The Asus Eee Slate EP121 is not designed to take on the iPad. It's important to get that out of the way immediately, because it's an unfair comparison made by pretty much everyone we've shown it to. This Windows 7 tablet is aimed far more at professionals...
Not without flaws, but as a professional tablet suited to graphical work it has a certain appeal...
|
|
|
At a glance, the Eee Slate EP121 is a big iPad that runs Windows 7. That’s about where the similarities end, though.I’m going to expand on that, but this little summary does a good job of succinctly telling the story of Asus’ new tablet. It’s all most...
|
|
|
If the iPad was pumped full of growth hormones and protein shakes, the EP121 would be the result. Looking eerily similar to Apple's wonder slate, but substantially heavier and larger, it's actually a Windows PC in disguise. Let's take a look at the goo...
|
|
|
The Asus Eee Slate EP121 isn't designed to take on the iPad. It's important to get that out of the way immediately, because it's an unfair comparison made by pretty much everyone who picked it up in the Labs. This Windows 7 tablet is aimed far more at pr...
|
|
|
Windows 7 on tablet PCs is an acquired taste but some users need access to full Windows applications and if you're one of them then the Eee Slate is definitely one to consider. If you need to run Windows software then Android tablets and the iPad are only...
|
|
|
The Eee Slate EP121 headlines ASUS' roster of entries into the increasingly competitive tablet market, being one of the most highly anticipated tablets since mid-last year due to its use of Intel Core processor technology and the Windows 7 operating syste...
|
|
|
If the iPad was pumped full of growth hormones and protein shakes, the EP121 would be the result. Looking eerily similar to Apple's wonder slate, but substantially heavier and larger, it's actually a Windows PC in disguise. Let's take a look at the goo...
|
|
|
Apple's iPad, Motorola's Xoom, Acer's Iconia. The list goes on. Are you tired of all the tablet talk? Are you familiar with tablet PCs? Asus has...
Back in 2001, Microsoft defined a tablet PC as a pen-enabled computer running a tablet edition of Windows. That was pitched as the next major portable form-factor. Ultimately, the concept never really took off. A quick look around an airport terminal u...
|
|
|
First Appearance:There hasn’t been many of the Windows touch-screen laptop that hasn’t made us run back to the more conventional clamshell laptop, but thankfully, that is not the case with the Asus Eee Slate EP121. This all new Windows touch-screen tab...
Asus Eee Slate EP121 is Asus’ fresh take on the frequently-badmouthed Windows tablet. The tablet comes with its very own Bluetooth keyboard.Random PostsTags: asus eee slate ep121 specifications, asus eee slate ep121 windows tablet Tweet This Save to d...
|
|
|
Slate design Windows tablets are few and far between these days. Those that are available tend to be expensive vertical market solutions or under-powered and under-sized models from small makers. Asus has entered the market with the game changing Eee...
Superb display with touch and pen, fast Intel Core i5, runs cool.
3 hour battery life isn't impressive.
This is one of the best Windows 7 tablets we’ve seen in years, and one of the few slate designs that targets not just artists and verticals but consumers. The $999 to $1,099 price tag might sound high relative to consumer notebooks, but it’s much chea...
|
|
|
Asus dares a completely different solution with the Eee Slate. Just alone the price of 1000 euros is a whole new ball game and is doubtlessly to be located in the premium league. But Asus not only offers something unusual in terms of price. Not a Cortex-d...
Display: bright, high contrast, viewing angle stable, High resolution, USB 2.0, System performance, Compatibility, Viable supplies, Finger and stylus inputting, Stable case...
High weight for a tablet, Relatively short battery life, Very stiff USB ports, Reflective display...
Asus has designed a great device with the Eee Slate. Operating system, display and connectivity open many possibilities. It's even imaginable to occasionally use the tablet PC as a desktop replacement.In any case, the system performance is sufficient for...
|
|
|
At a glance, the Eee Slate EP121 is a big iPad that runs Windows 7. That’s about where the similarities end, though.I’m going to expand on that, but this little summary does a good job of succinctly telling the story of Asus’ new tablet. It’s all most...
|
|
|
Marking it out as a product that is probably going to be aimed at business users the tablet can come with a stylus. It's not needed, the screen will happily respond to your finger. And responsive the Slate is, with fluid action when using the OS. Cle...
|
|
|
Many thanks to Jeff Kent ( Mobile Barbarian ) for sending us this detailed review of his Eee Slate EP121 from real-life business scenario perspective. Remember, this is a 2.6lb device containing a 12†screen and Core i5 processor. Not quite a handheld b...
|
|
decryptedtech.com Updated: 2014-07-23 01:43:14
|
With every new product that hits the market there are going to be winners and losers. This is true from CPUs to GPU s and everything in between. There is one place where this is more true than any other segment of the market; this is the mobile market. No...
When we saw the EEE Slate/Pad EP121 at CES we were intrigued. Later when we had the chance to take a closer look at one in the Microsoft booth we were very interested. Now that we have had a chance to actually tinker with one, we are very impressed. As a...
|
|
examiner.com Updated: 2014-07-24 01:15:23
|
Both tablets ship with a leather folio case that unfolds to make a surprisingly stable stand for the tablet. The edges of the case are rubberized to allow some grip on a smooth surface, but they are small enough that they do not affect the aesthetic of th...
|
|