ASUS logo

ASUS Eee Slate EP121 Intel® Core™ i5 64 GB 30.7 cm (12.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125076
Info modified on:
22 Jan 2024, 09:44:53
Short summary description ASUS Eee Slate EP121 Intel® Core™ i5 64 GB 30.7 cm (12.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 White:

ASUS Eee Slate EP121, 30.7 cm (12.1"), 1280 x 800 pixels, 64 GB, 4 GB, Windows 7, White

Long summary description ASUS Eee Slate EP121 Intel® Core™ i5 64 GB 30.7 cm (12.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 White:

ASUS Eee Slate EP121. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-470UM. Internal memory: 4 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.16 kg. Operating system installed: Windows 7. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.