ASUS logo

ASUS 2GB NVIDIA GeForce GTX 560 Ti GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124914
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS 2GB NVIDIA GeForce GTX 560 Ti GDDR5:

ASUS 2GB NVIDIA GeForce GTX 560 Ti, GeForce GTX 560 Ti, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 2GB NVIDIA GeForce GTX 560 Ti GDDR5:

ASUS 2GB NVIDIA GeForce GTX 560 Ti. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 830 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.