ASUS logo

ASUS ENGTX480/2DI/1536MD5 graphics card GeForce GTX 480 1.5 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74205
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX480/2DI/1536MD5 graphics card GeForce GTX 480 1.5 GB GDDR5:

ASUS ENGTX480/2DI/1536MD5, GeForce GTX 480, 1.5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX480/2DI/1536MD5 graphics card GeForce GTX 480 1.5 GB GDDR5:

ASUS ENGTX480/2DI/1536MD5. Graphics processor: GeForce GTX 480, Processor frequency: 700 MHz. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 3696 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.