ASUS logo

ASUS ENGTX465/2DI/1GD5 graphics card GeForce GTX 465 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132177
Info modified on:
24 Feb 2020, 09:39:42
Short summary description ASUS ENGTX465/2DI/1GD5 graphics card GeForce GTX 465 1 GB GDDR5:

ASUS ENGTX465/2DI/1GD5, GeForce GTX 465, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX465/2DI/1GD5 graphics card GeForce GTX 465 1 GB GDDR5:

ASUS ENGTX465/2DI/1GD5. Graphics processor: GeForce GTX 465, Processor frequency: 607 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3206 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.