ASUS logo

ASUS ENGTX460 DirectCU/G/2DI/1GD5 NVIDIA GeForce GTX 460 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79135
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX460 DirectCU/G/2DI/1GD5 NVIDIA GeForce GTX 460 1 GB GDDR5:

ASUS ENGTX460 DirectCU/G/2DI/1GD5, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX460 DirectCU/G/2DI/1GD5 NVIDIA GeForce GTX 460 1 GB GDDR5:

ASUS ENGTX460 DirectCU/G/2DI/1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 675 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.