ASUS logo

ASUS GeForce GTX 460 1 GB GDDR5

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199719
Info modified on:
23 Jul 2019, 15:07:44
Short summary description ASUS GeForce GTX 460 1 GB GDDR5:

ASUS GeForce GTX 460, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 3840 x 2400 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 460 1 GB GDDR5:

ASUS GeForce GTX 460. Graphics processor: GeForce GTX 460, Processor frequency: 675 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.1, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.