ASUS logo

ASUS GTX 280 1GB GeForce GTX 280 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42409
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX 280 1GB GeForce GTX 280 GDDR3:

ASUS GTX 280 1GB, GeForce GTX 280, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GTX 280 1GB GeForce GTX 280 GDDR3:

ASUS GTX 280 1GB. Graphics processor: GeForce GTX 280, Processor frequency: 670 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 1215 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.