ASUS GeForce GTX 260, GeForce GTX 260, GDDR3, 448 bit, 2300 MHz, 2560 x 1600 pixels, PCI Express 2.0
ASUS GeForce GTX 260. Graphics processor: GeForce GTX 260, Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active