ASUS logo

ASUS ENGTX260/2DI/896MD3 graphics card NVIDIA GeForce GTX 260 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107085
Info modified on:
08 May 2023, 14:53:56
Short summary description ASUS ENGTX260/2DI/896MD3 graphics card NVIDIA GeForce GTX 260 GDDR3:

ASUS ENGTX260/2DI/896MD3, GeForce GTX 260, GDDR3, 448 bit, 1998 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX260/2DI/896MD3 graphics card NVIDIA GeForce GTX 260 GDDR3:

ASUS ENGTX260/2DI/896MD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 260, Processor frequency: 576 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 1998 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.