location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GeForce GTX 260 NVIDIA GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENGTX260 GL+/HTDI/896MD3
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS GeForce GTX 260 NVIDIA GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 260 GDDR3
  • - 2560 x 1600 pixels 448 bit 2000 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 2
  • - DirectX version: 10 OpenGL version: 2.1
Warranty: 3 years
Long product name ASUS GeForce GTX 260 NVIDIA GDDR3 :
The long product name of ASUS GeForce GTX 260 NVIDIA GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GTX 260, 896MB DDR3, 576MHz, PCI-E, DirectX 10
More>>>
ASUS GeForce GTX 260 NVIDIA GDDR3:
The official description of ASUS GeForce GTX 260 NVIDIA GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game
ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool.
NVIDIA® GeForce GTX260

PCI Express & PCI Express 2.0 support
Microsoft DirectX 10 and Shader Model 4.0 support
OpenGL®2.1 support
HDCP compliant
NVIDIA PureVideo HD technology—Essential for the Ultimate HD Movie Experience on a PC
NVIDIA Quantum Technology— Advanced Shader Processors architected for physics computation

Short summary description ASUS GeForce GTX 260 NVIDIA GDDR3:
This short summary of the ASUS GeForce GTX 260 NVIDIA GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GeForce GTX 260, GeForce GTX 260, GDDR3, 448 bit, 2000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTX 260 NVIDIA GDDR3:
This is an auto-generated long summary of ASUS GeForce GTX 260 NVIDIA GDDR3 based on the first three specs of the first five spec groups.

ASUS GeForce GTX 260. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 260, Processor frequency: 576 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 260
Processor frequency *
576 MHz
Shader clock
1242 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
448 bit
Memory clock speed
2000 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
TV-out
Yes
Ports & interfaces
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI ports quantity
2
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes