ASUS logo

ASUS ENGTS450/DI/1GD3 graphics card NVIDIA GeForce GTS 450 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188242
Info modified on:
08 May 2023, 14:53:56
Short summary description ASUS ENGTS450/DI/1GD3 graphics card NVIDIA GeForce GTS 450 1 GB GDDR3:

ASUS ENGTS450/DI/1GD3, GeForce GTS 450, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTS450/DI/1GD3 graphics card NVIDIA GeForce GTS 450 1 GB GDDR3:

ASUS ENGTS450/DI/1GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 450, Processor frequency: 594 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.