ASUS logo

ASUS ENGTS 450 DirectCU TOP/DI/1GD5 GeForce GTS 450 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73028
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTS 450 DirectCU TOP/DI/1GD5 GeForce GTS 450 1 GB GDDR5:

ASUS ENGTS 450 DirectCU TOP/DI/1GD5, GeForce GTS 450, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTS 450 DirectCU TOP/DI/1GD5 GeForce GTS 450 1 GB GDDR5:

ASUS ENGTS 450 DirectCU TOP/DI/1GD5. Graphics processor: GeForce GTS 450, Processor frequency: 925 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.