ASUS logo

ASUS GeForce GTS 250 1 GB GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132022
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GeForce GTS 250 1 GB GDDR3:

ASUS GeForce GTS 250, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GeForce GTS 250 1 GB GDDR3:

ASUS GeForce GTS 250. Graphics processor: GeForce GTS 250, Processor frequency: 740 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.