ASUS logo

ASUS EN9800GTX/P/DK/TOP/H graphics card NVIDIA GeForce 9800 GTX+ GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74173
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9800GTX/P/DK/TOP/H graphics card NVIDIA GeForce 9800 GTX+ GDDR3:

ASUS EN9800GTX/P/DK/TOP/H, GeForce 9800 GTX+, GDDR3, 256 bit, 2200 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9800GTX/P/DK/TOP/H graphics card NVIDIA GeForce 9800 GTX+ GDDR3:

ASUS EN9800GTX/P/DK/TOP/H. Graphics processor family: NVIDIA, Graphics processor: GeForce 9800 GTX+, Processor frequency: 738 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.