ASUS logo

ASUS EN9800GTX/HTDP/512M graphics card GeForce 9800 GTX GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74124
Info modified on:
22 Nov 2017, 02:24:39
Short summary description ASUS EN9800GTX/HTDP/512M graphics card GeForce 9800 GTX GDDR3:

ASUS EN9800GTX/HTDP/512M, GeForce 9800 GTX, GDDR3, 256 bit, 2200 MHz, 2048 x 1536 pixels

Long summary description ASUS EN9800GTX/HTDP/512M graphics card GeForce 9800 GTX GDDR3:

ASUS EN9800GTX/HTDP/512M. Graphics processor: GeForce 9800 GTX. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.