ASUS logo

ASUS EN9800GTX TOP/HTDP/512M graphics card GeForce 9800 GTX GDDR

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87367
Info modified on:
04 Apr 2019, 08:51:45
Short summary description ASUS EN9800GTX TOP/HTDP/512M graphics card GeForce 9800 GTX GDDR:

ASUS EN9800GTX TOP/HTDP/512M, GeForce 9800 GTX, GDDR, 256 bit, 2350 MHz, 3840 x 2400 pixels

Long summary description ASUS EN9800GTX TOP/HTDP/512M graphics card GeForce 9800 GTX GDDR:

ASUS EN9800GTX TOP/HTDP/512M. Graphics processor: GeForce 9800 GTX. Graphics card memory type: GDDR, Memory bus: 256 bit, Memory clock speed: 2350 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.