ASUS logo

ASUS EN9800GT/DI/1GD3/A graphics card GeForce 9800 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149706
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9800GT/DI/1GD3/A graphics card GeForce 9800 GT 1 GB GDDR3:

ASUS EN9800GT/DI/1GD3/A, GeForce 9800 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9800GT/DI/1GD3/A graphics card GeForce 9800 GT 1 GB GDDR3:

ASUS EN9800GT/DI/1GD3/A. Graphics processor: GeForce 9800 GT, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.