location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN9600GT SILENT/HTDI/512M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN9600GT SILENT/HTDI/512M show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:24:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 9600 GT GDDR3
  • - 2560 x 1600 pixels 256 bit 1800 MHz
  • - DirectX version: 10
Long product name ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3 :
The long product name of ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EN9600GT SILENT/HTDI/512M - NVIDIA® GeForce 9600GT, HDCP compliant, PCI Express 2.0, 2560x1600, Microsoft® DirectX® 10, HDTV-out
More>>>
ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3:
The official description of ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Exclusive V-cool Technology: 10°C Cooler than reference design board

HDMI support (with DVI-to-HDMI adaptor)

PCI Express & PCI Express 2.0 support

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

Graphics GPU Features

NVIDIA® GeForce 9600GT

Full Microsoft® DirectX® 10 Support

HDCP compliant

NVIDIA SLI Technology

Dual Dual-link DVI Support: Able to drive the industry’s largest and highest resolution flat-panel displays up to 2560x1600.

NVIDIA PureVideo HD technology - Essential for the Ultimate HD Movie Experience on a PC.

Short summary description ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3:
This short summary of the ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN9600GT SILENT/HTDI/512M, GeForce 9600 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels

Long summary description ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3:
This is an auto-generated long summary of ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3 based on the first three specs of the first five spec groups.

ASUS EN9600GT SILENT/HTDI/512M. Graphics processor: GeForce 9600 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI

Processor
Graphics processor *
GeForce 9600 GT
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1800 MHz
Ports & interfaces
TV-out
Yes
DVI ports quantity
1
Performance
DirectX version *
10
HDCP
Yes
Dual Link DVI *
Yes
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 14:44:06
Uk has collected 10 expert reviews for ASUS EN9600GT SILENT/HTDI/512M graphics card GeForce 9600 GT GDDR3 and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-25 14:43:33
Asus’ 9600 GT runs at standard reference settings: the GPU at 650 MHz, memory at 900 MHz, and shaders at 1,625 MHz. That’s why the Asus Silent is the slowest card in our test—performance the price you pay for completely silent operation. If you can increase the clock speeds and deal effectively with the resulting temperature increase, you can gain eight percent more overall performance using a 3 GHz CPU...
0%
tweaktown.com
Updated:
2014-11-28 02:42:19
While the GTX 280 might be out, the price doesn’t exactly scream value for money for a lot of people. The high price tag is simply going to be out of reach for most. The 9600GT based off the G92 core continues to offer excellent value for money alon...
Bottom line The ASUS EN9600GT SILENT as far as performance goes isn’t something we haven’t seen before; it performs like it should. What was surprising though was just how efficient the silent cooler is when compared to the stock active cooling solution...
90%
firingsquad.com
Updated:
2011-09-25 14:43:37
GeForce 9600 GT RoundupThanks to the cutthroat competition between AMD and NVIDIA, VGA prices are the lowest they’ve been in years. Just think, a year ago $200 bought you a 32-shader GeForce 8600 GTS with its 128-bit memory interface and middlin...
0%
elitebastards.com
Updated:
2011-09-25 14:43:45
In essence, its really quite easy to sum up our thoughts about the EN9600GT Silent - If you want a passively cooled graphics board, and are happy with mid-range 3D rendering performance, then this board is the one for you. While there are a couple o...
0%
Cdrinfo.com
Updated:
2011-09-25 14:43:49
The Nvidia GeForce 9600 GT GPU is a new mid-range graphics card in the D9x graphics family, which is manufactured in 65nm technology. SLI-Ready,the GeForce 9600 GT chipset offers 64 stream processors, a 256-bit frame buffer, standard-setting GeForce 9...
Bottom line Today we tested three different implementations of the Nvidias 9600GT GPU. All three tested graphic cards have different core/memory/shader clocks that directly affect their overall performance. The Asus 9600GT Silent comes with a passive cooling a...
0%
hardocp.com
Updated:
2011-09-25 14:43:54
ASUSASUSTeK Computer Inc. is one of the largest and most successful computer hardware manufacturers in the world. A Taiwan-based company, they manufacture a wide variety of computer hardware, including motherboards, video cards, optical drives, notebo...
Bottom line The ASUS EN9600GT Silent and the NVIDIA GeForce 8800 GT both were able to deliver the same enjoyable gameplay experience in Crysis. The ATI Radeon HD 3870 fell behind in Crysis because it wasn’t playable with a Shader Quality of “High.&rdquo...
0%
i4u.com
Updated:
2011-09-25 14:43:58
Today we are going to check out a new NVIDIA 9600 GT from Asus called the Asus EN9600GT Silent. The Asus EN9600GT Silent is passively cooled and produces no noise during operation. If you are looking for a powerful video card for use in a HTPC machine...
Good Silent, Good performance...
Bad Dual slot design, Heatsink blocks power port a bit...
Bottom line The Asus EN9600GT Silent performed very well and easily stood up to the actively cooled 9600 GT cards on the market. If you have the space to give up a second PCI slot and want to build a silent gaming machine the Asus EN9600GT Silent is the perfect ca...
90%
silentpcreview.com
Updated:
2011-09-25 14:44:02
Asus has a large, growing stable of fanlessly cooled graphics cards. Their latest sports a sports car engine design theme on a GF 9600GT GPU platform. We take it out for a test drive.
0%
techgage.com
Updated:
2011-09-25 14:44:06
Closer Look ASUS 9600 GT Silent When I first took a look at NVIDIAs 9600 GT in late March, courtesy of ASUS EN9600 TOP, I was impressed. Here we had a new GPU that was considerably less expensive than the 8800 GT, but performed almost just as well...
Good Superb performance for the price, Passive cooler is effective, can allow lower temps than reference cooler, Its dead silent!, Costs only $5 more than the standard version...
Bad I cannot find a fault with this card.
Bottom line Simply put, I love this card. I made no secret in the past that I like what the 9600 GT offers. Its a fantastic performer regardless of the price, evidenced by the fact that it can handle a gorgeous game like Call of Duty 4 at 2560x1600 with no issue...
95%