ASUS logo

ASUS EN9600GSO/HTDP/384M graphics card GeForce 9600 GSO GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70014
Info modified on:
04 Apr 2019, 08:51:43
Short summary description ASUS EN9600GSO/HTDP/384M graphics card GeForce 9600 GSO GDDR3:

ASUS EN9600GSO/HTDP/384M, GeForce 9600 GSO, GDDR3, 192 bit, 1600 MHz, 2560 x 1600 pixels

Long summary description ASUS EN9600GSO/HTDP/384M graphics card GeForce 9600 GSO GDDR3:

ASUS EN9600GSO/HTDP/384M. Graphics processor: GeForce 9600 GSO. Graphics card memory type: GDDR3, Memory bus: 192 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.