ASUS EN9500GT MAGIC/DI/512M, GeForce 9500 GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0
ASUS EN9500GT MAGIC/DI/512M. Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active