Bullet Points ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - NVIDIA GeForce 8800 GT GDDR3
- - 2560 x 1600 pixels 256 bit 1800 MHz PCI Express 2.0
- - DVI-I ports quantity: 2
- - DirectX version: 10 OpenGL version: 2.0
Warranty:
3 year warranty.
Long product name ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3
:
The long product name of ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GeForce 8800GT - EN8800GT/HTDP/256M
More>>>
ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3:
The official description of ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Ultimate DirectX 10 Gaming Enjoyment with Cutting Edge EN8800GT
- Exclusive "Glaciator" Fansink Design.
- 7°C cooler than reference design.
- PCI Express & PCI Express 2.0 support.
- New SmartDoctor.
Short summary description ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3:
This short summary of the ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS EN8800GT/HTDP/256M Video Card, GeForce 8800 GT, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3:
This is an auto-generated long summary of ASUS EN8800GT/HTDP/256M Video Card NVIDIA GeForce 8800 GT GDDR3 based on the first three specs of the first five spec groups.
ASUS EN8800GT/HTDP/256M Video Card. Graphics processor family: NVIDIA, Graphics processor: GeForce 8800 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0